"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
6 Pos 2.54mm Male Header, Straight, Thru-Hole, 3A Product overview: 103670-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-103670-5 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 905051-103670-5
Series: AMPMODU MTE
Operating Temperature Range: -65°C ~ 105°C
Features: Connector Header Through Hole 6 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole
Family Name: 103670
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 1036705, -103670-5-SI, 2266-103670-5, A28486, 103670-5-ND
06 MTE HDR SRST LATCH W/HLDWN
CONN HEADER VERT .100 6POS 15AU
WTB CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Heilind Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A28486-ND | 316-103670-5 | 905051-103670-5 | 103670-5 | 792-103670-5 | 97X0351 |
| Product Name | Headers, Male Pins | 3A Electronic Connector | Rectangular Connectors - 103670-5 | Connectors Wire-to-Bd - IDT (Mass Termintd) Conn's & Headers | CONN HEADER VERT .100 6POS 15AU | Wtb Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | Through Hole | |||
| Voltage Rating | 267 volts | |||||
| Current Rating | 3.0 amps | 3.0 amps | 3.0 amps |