TE Connectivity Contact Termination Type Amp - Te Connectivity 5145098-1.

Description
Contact Termination Type:Surface Mount; Contact Material:Phosphor Bronze; Product Range:PCI Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Plated Contacts; Gender:Receptacle; No. of Contacts:120Contacts RoHS Compliant: Yes
Description
Contact Termination Type:Surface Mount; Contact Material:Phosphor Bronze; Product Range:PCI Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Plated Contacts; Gender:Receptacle; No. of Contacts:120Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact Termination Type Amp - Te Connectivity - 26AC8157 - Newark, An Avnet Company
Chicago, IL, United States
Contact Termination Type Amp - Te Connectivity
26AC8157
Contact Termination Type Amp - Te Connectivity 26AC8157
Contact Termination Type:Surface Mount; Contact Material:Phosphor Bronze; Product Range:PCI Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Plated Contacts; Gender:Receptacle; No. of Contacts:120Contacts RoHS Compliant: Yes

Contact Termination Type:Surface Mount; Contact Material:Phosphor Bronze; Product Range:PCI Series; Card Edge / Backplane Connector Type:Card Edge; Contact Plating:Gold Plated Contacts; Gender:Receptacle; No. of Contacts:120Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8157
Product Name Contact Termination Type Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® Pak Hardware Bag for Blindmate Plug with Pins - 110g50 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details