TE Connectivity Heat Shrink Caps 514445-000

Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 39.4 MM  [1.55 INCH ] Recovered Inside Diameter (Max) : 18 MM  [.71 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ] Wall Thickness : Medium Other Adhesive Code : /86 Precoat Molded Part Shape Code : 101A Size Code : 73 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : None
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 39.4 MM  [1.55 INCH ] Recovered Inside Diameter (Max) : 18 MM  [.71 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ] Wall Thickness : Medium Other Adhesive Code : /86 Precoat Molded Part Shape Code : 101A Size Code : 73 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : None
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Caps - 514445-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Caps
514445-000
Heat Shrink Caps 514445-000
Body Features Flexibility : Flexible Lining Type : Adhesive Material Code : 100 Material Systems Code : 100 Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Sealant Type : Anti-Flux Shrink Ratio : 2:1 Configuration Features Adhesive Requirement : Adhesive Precoat Dimensions Expanded Inside Diameter (Min) : 39.4 MM  [1.55 INCH ] Recovered Inside Diameter (Max) : 18 MM  [.71 INCH ] Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ] Wall Thickness : Medium Other Adhesive Code : /86 Precoat Molded Part Shape Code : 101A Size Code : 73 Product Type Features Wall Type : Dual Wall Usage Conditions Flammability Performance : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ] Resistance Properties : Immersion Protection Resistance Protection : None

Body Features


  • Flexibility : Flexible
  • Lining Type : Adhesive
  • Material Code : 100
  • Material Systems Code : 100
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Sealant Type : Anti-Flux
  • Shrink Ratio : 2:1

Configuration Features


  • Adhesive Requirement : Adhesive Precoat

Dimensions


  • Expanded Inside Diameter (Min) : 39.4 MM  [1.55 INCH ]
  • Recovered Inside Diameter (Max) : 18 MM  [.71 INCH ]
  • Recovered Wall Thickness (Nominal) : 2.54 MM  [.1 INCH ]
  • Wall Thickness : Medium

Other


  • Adhesive Code : /86 Precoat
  • Molded Part Shape Code : 101A
  • Size Code : 73

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Flammability Performance : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
  • Resistance Properties : Immersion Protection
  • Resistance Protection : None
Buy Now Datasheet
shrink tube - 514445-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
514445-000
shrink tube 514445-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 514445-000 514445-000
Product Name Heat Shrink Caps shrink tube
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 036057N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 041925-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0418836020 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Cable Heat Shrink Tubing - 009974-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details