TE Connectivity Inductive Proximity Sensors 51300286-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 522 G  [18.413 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 14.58 MM  [.574 INCH ] Nominal Sensing Distance : 18 MM  [.708 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 54 x 54 MM  [2.126 x 2.126 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 300 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M51 x 1.5 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 522 G  [18.413 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 14.58 MM  [.574 INCH ] Nominal Sensing Distance : 18 MM  [.708 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 54 x 54 MM  [2.126 x 2.126 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 300 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M51 x 1.5 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 51300286-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
51300286-SE
Inductive Proximity Sensors 51300286-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 522 G  [18.413 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 14.58 MM  [.574 INCH ] Nominal Sensing Distance : 18 MM  [.708 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 54 x 54 MM  [2.126 x 2.126 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 300 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M51 x 1.5 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : < 5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 522 G  [18.413 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 14.58 MM  [.574 INCH ]
  • Nominal Sensing Distance : 18 MM  [.708 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 54 x 54 MM  [2.126 x 2.126 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 10
  • Sensor Voltage Drop With Load (Max) (V) : 2
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 200
  • Switching Frequency (Max) (HZ) : 300

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M51 x 1.5

Operation/Application


  • Electrical Configuration : DC - PNP
  • Hysteresis : < 5%
  • Indicator Type : Back LED
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 51300286-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.7080 inch (17.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000502-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000786-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
Inductive Proximity Sensors - 5000003163-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3001405-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0090 inch (0.2286 mm)
View Details