TE Connectivity Board to Board & Mezzanine Connectors 5106081-1

Description
2MM HM, HEADER, TYPE C
Request a Quote Datasheet
Description
2MM HM, HEADER, TYPE C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5106081-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5106081-1
Board to Board & Mezzanine Connectors 5106081-1
2MM HM, HEADER, TYPE C

2MM HM, HEADER, TYPE C

Buy Now
Card Edge Conn, Header, 77Pos, 7Row; Product Range Amp Te Connectivity - 82Y7741 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Header, 77Pos, 7Row; Product Range Amp Te Connectivity
82Y7741
Card Edge Conn, Header, 77Pos, 7Row; Product Range Amp Te Connectivity 82Y7741
CARD EDGE CONN, HEADER, 77POS, 7ROW; Product Range:Z-PACK Series; No. of Contacts:77Contacts; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; RoHS Compliant: Yes

CARD EDGE CONN, HEADER, 77POS, 7ROW; Product Range:Z-PACK Series; No. of Contacts:77Contacts; Card Edge / Backplane Connector Type:Backplane; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:7Rows; RoHS Compliant: Yes

Supplier's Site Datasheet
Hard Metric Connector, Plug, 77 Position; Product Range Amp Te Connectivity - 42K6989 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 77 Position; Product Range Amp Te Connectivity
42K6989
Hard Metric Connector, Plug, 77 Position; Product Range Amp Te Connectivity 42K6989
HARD METRIC CONNECTOR, PLUG, 77 POSITION; Product Range:Z-PACK Series; No. of Contacts:77Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 77 POSITION; Product Range:Z-PACK Series; No. of Contacts:77Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5106081-1 82Y7741
Product Name Board to Board & Mezzanine Connectors Card Edge Conn, Header, 77Pos, 7Row; Product Range Amp Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103148-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Conn, Header, 3Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9770 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details