Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1332793-5103311-2
Category: Connectors, Interconnects>Rectan
Packaging: Tube
Number of Positions: 14
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole, Right Angle
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.135" (3.43mm)
Insulation Height: 0.360" (9.14mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 51033112,2266-510331
Base Product Number: 5103311
RoHS Status: ROHS3 Compliant
CONN, R/A HEADER, 14POS, 2ROW, 2.54MM ROHS COMPLIANT: YES
| Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1332793-5103311-2 | 5103311-2 | 75AJ1108 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers & Wire Housings | Conn, R/a Header, 14Pos, 2Row, 2.54Mm Rohs Compliant Amp Te Connectivity |
| Product Type | IC Headers | IC Headers | IC Headers |
| RoHS Compliant | RoHS Compliant | RoHS Compliant | |
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 1 amps |