Amphenol Communications Solutions Backplane Connector, Header, 150 Position; Product Range Amphenol Communications Solutions 10025613-101LF

Description
BACKPLANE CONNECTOR, HEADER, 150 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:150Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 150 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:150Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 150 Position; Product Range Amphenol Communications Solutions - 03M1264 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 150 Position; Product Range Amphenol Communications Solutions
03M1264
Backplane Connector, Header, 150 Position; Product Range Amphenol Communications Solutions 03M1264
BACKPLANE CONNECTOR, HEADER, 150 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:150Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 150 POSITION; Product Range:FCI AirMax VS Series; No. of Contacts:150Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:10Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 03M1264
Product Name Backplane Connector, Header, 150 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102387-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
For .032 -.046
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Female Contact with 28 AWG wire, 450mm, single-end - G125-FW20450AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
716 Series QFN/LGA Devices Open Top -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 350 milliohms
Operating Temperature 125 C (257 F)
View Details