TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 5103308-8

Description
Win Source Part Number: 1030929-5103308-8 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMP-Latch Number of Positions: 40 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 45 Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.388" (9.86mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): 71918-240LF; 30340-6002HB; 67996-140HLF; 77313-118-40LF; N2540-6002RB; 2-826925-05103308-8. ; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 51033088,A33170,2266 -5103308-8,-5103308- 8-SI Base Product Number: 5103308
Request a Quote Datasheet
Description
Win Source Part Number: 1030929-5103308-8 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMP-Latch Number of Positions: 40 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 45 Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.388" (9.86mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): 71918-240LF; 30340-6002HB; 67996-140HLF; 77313-118-40LF; N2540-6002RB; 2-826925-05103308-8. ; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 51033088,A33170,2266 -5103308-8,-5103308- 8-SI Base Product Number: 5103308
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1030929-5103308-8 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1030929-5103308-8
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1030929-5103308-8
Win Source Part Number: 1030929-5103308-8 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: AMP-Latch Number of Positions: 40 Features: Keying Slot Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tube Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 45 Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold or Gold-Palladium Contact Finish Thickness - Mating: 15.0µin (0.38µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.120" (3.05mm) Insulation Height: 0.388" (9.86mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): 71918-240LF; 30340-6002HB; 67996-140HLF; 77313-118-40LF; N2540-6002RB; 2-826925-05103308-8. ; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 51033088,A33170,2266 -5103308-8,-5103308- 8-SI Base Product Number: 5103308

Win Source Part Number: 1030929-5103308-8
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: AMP-Latch
Number of Positions: 40
Features: Keying Slot
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tube
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 45
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold or Gold-Palladium
Contact Finish Thickness - Mating: 15.0µin (0.38µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.120" (3.05mm)
Insulation Height: 0.388" (9.86mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
Alternative Parts (Cross-Reference): 71918-240LF; 30340-6002HB; 67996-140HLF; 77313-118-40LF; N2540-6002RB; 2-826925-05103308-8.;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 51033088,A33170,2266-5103308-8,-5103308-8-SI
Base Product Number: 5103308

Buy Now Datasheet
Headers & Wire Housings - 5103308-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5103308-8
Headers & Wire Housings 5103308-8
A/L LOW PRO HDR 40P VERT BLACK

A/L LOW PRO HDR 40P VERT BLACK

Buy Now
Headers & Wire Housings - 5103308-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5103308-8
Headers & Wire Housings 5103308-8
LO/PRO STD HDR

LO/PRO STD HDR

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5103308-8
Headers & Wire Housings 5103308-8
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers, Male Pins - 5103308-8 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
5103308-8
Headers, Male Pins 5103308-8
CONN HEADER VERT 40POS 2.54MM

CONN HEADER VERT 40POS 2.54MM

Supplier's Site Datasheet
Wire-To-Board Connector, Amp-Latch Series, Through Hole, Header, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp Te Connectivity - 52R4224 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Amp-Latch Series, Through Hole, Header, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp Te Connectivity
52R4224
Wire-To-Board Connector, Amp-Latch Series, Through Hole, Header, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp Te Connectivity 52R4224
Wire-To-Board Connector, AMP-LATCH Series, Through Hole, Header, 40, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, AMP-LATCH Series, Through Hole, Header, 40, 2.54 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1030929-5103308-8 5103308-8 5103308-8 52R4224
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Headers, Male Pins Wire-To-Board Connector, Amp-Latch Series, Through Hole, Header, 40, 2.54 Mm, Gold Plated Contacts Rohs Compliant Amp Te Connectivity
Product Type IC Headers IC Headers IC Headers; Header IC Headers
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Current Rating 1 amps 1 amps
Operating Temperature -65 to 105 C (-85 to 221 F) -65 to 105 C (-85 to 221 F)
Contact Plating Gold; Gold or Gold-Palladium
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connector, Din 41612, Header, 96P, 3Row; Product Range Amphenol Communications Solutions - 06M2272 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
PCB Headers & Receptacles - 103322-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details