TE Connectivity Hard Metric Connector, Header, 175 Position; Product Range Amp Te Connectivity 5100669-1

Description
HARD METRIC CONNECTOR, HEADER, 175 POSITION; Product Range:Z-PACK Series; No. of Contacts:175Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, HEADER, 175 POSITION; Product Range:Z-PACK Series; No. of Contacts:175Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 175 Position; Product Range Amp Te Connectivity - 42K6970 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 175 Position; Product Range Amp Te Connectivity
42K6970
Hard Metric Connector, Header, 175 Position; Product Range Amp Te Connectivity 42K6970
HARD METRIC CONNECTOR, HEADER, 175 POSITION; Product Range:Z-PACK Series; No. of Contacts:175Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 175 POSITION; Product Range:Z-PACK Series; No. of Contacts:175Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K6970
Product Name Hard Metric Connector, Header, 175 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Discrete Sockets - 1730908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Smart card PCB Mount Socket - 697-SMCV3-S-008-01-O-005L - Rego Electronics Inc.
Specs
Product Type IC Socket
Mounting Through-Hole
Features Push-Pull
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details