TE Connectivity Hard Metric Connector, Plug, 55 Position; Product Range Amp Te Connectivity 5100159-1

Description
HARD METRIC CONNECTOR, PLUG, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 55 Position; Product Range Amp Te Connectivity - 42K6967 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 55 Position; Product Range Amp Te Connectivity
42K6967
Hard Metric Connector, Plug, 55 Position; Product Range Amp Te Connectivity 42K6967
HARD METRIC CONNECTOR, PLUG, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 55 POSITION; Product Range:Z-PACK Series; No. of Contacts:55Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Polarization:End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K6967
Product Name Hard Metric Connector, Plug, 55 Position; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
IC Socket Adapters - 4017793 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Surface mount
Contacts Pitch 1.27 mm (0.0500 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
626 Series FlatPack Contactor for 2
Specs
Product Type IC Socket
View Details