TE Connectivity Sockets for ICs, Transistors 510-AG90D-20

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Sockets for ICs, Transistors - 510-AG90D-20 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
510-AG90D-20
Sockets for ICs, Transistors 510-AG90D-20
CONN SOCKET SIP 20POS GOLD

CONN SOCKET SIP 20POS GOLD

Supplier's Site Datasheet
Sip Socket, 20 Position, Through Hole; No. Of Contacts Amp - Te Connectivity - 50F1736 - Newark, An Avnet Company
Chicago, IL, United States
Sip Socket, 20 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
50F1736
Sip Socket, 20 Position, Through Hole; No. Of Contacts Amp - Te Connectivity 50F1736
SIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:500 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 510-AG90D-20 510-AG90D-20 50F1736
Product Name Sockets for ICs, Transistors Sip Socket, 20 Position, Through Hole; No. Of Contacts Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products