TE Connectivity Discrete Socket, Pc Board; Insulation Amp Te Connectivity 50935

Description
DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:4.27mm; Length - Below Flange:-; Product Range:-; Body Material:Copper; Connector Type:PCB Socket RoHS Compliant: Yes
Description
DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:4.27mm; Length - Below Flange:-; Product Range:-; Body Material:Copper; Connector Type:PCB Socket RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Discrete Socket, Pc Board; Insulation Amp Te Connectivity - 52F4518 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; Insulation Amp Te Connectivity
52F4518
Discrete Socket, Pc Board; Insulation Amp Te Connectivity 52F4518
DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:4.27mm; Length - Below Flange:-; Product Range:-; Body Material:Copper; Connector Type:PCB Socket RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.04mm; Terminal Plating:Gold; Overall Length:4.27mm; Length - Below Flange:-; Product Range:-; Body Material:Copper; Connector Type:PCB Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 52F4518
Product Name Discrete Socket, Pc Board; Insulation Amp Te Connectivity
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data