TE Connectivity Connector Contacts 5086147-2

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 9.14 MM  [.36 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200 Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 4.75 MM  [.187 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -65 - 60
Request a Quote
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 9.14 MM  [.36 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200 Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 4.75 MM  [.187 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -65 - 60
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 5086147-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
5086147-2
Connector Contacts 5086147-2
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Length : 9.14 MM  [.36 INCH ] Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200 Contact Orientation : Straight Contact Type : Pin PCB Contact Termination Area Plating Material : Tin Electrical Characteristics Contact Resistance (MOHM) : 12 Dielectric Withstanding Voltage (Max) (V) : 1200 Insulation Resistance (MEGO) : 5000 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Termination Features Product Terminates To : Printed Circuit Board Termination Post & Tail Length : 4.75 MM  [.187 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -65 - 60

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Length : 9.14 MM  [.36 INCH ]
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness (MICIN) : 100 - 200
  • Contact Orientation : Straight
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin

Electrical Characteristics


  • Contact Resistance (MOHM) : 12
  • Dielectric Withstanding Voltage (Max) (V) : 1200
  • Insulation Resistance (MEGO) : 5000

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 20000

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Post & Tail Length : 4.75 MM  [.187 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -65 - 60
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5086147-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
Quick Disconnects - 1-160534-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-175195-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details