TE Connectivity Board to Board & Mezzanine Connectors 5084615-1

Description
0.8FH,P06H.5,040,30/ Sn,TU
Request a Quote Datasheet
Description
0.8FH,P06H.5,040,30/ Sn,TU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 5084615-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5084615-1
Board to Board & Mezzanine Connectors 5084615-1
0.8FH,P06H.5,040,30/ Sn,TU

0.8FH,P06H.5,040,30/Sn,TU

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Features: Zener Diode Array 2 Independent 18 V 200 mW - SMini4-F3-B Contact Finish: Tin

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Features: Zener Diode Array 2 Independent 18 V 200 mW - SMini4-F3-B
Contact Finish: Tin

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
5084615-1
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 5084615-1
CONN PLUG 40POS SMD GOLD

CONN PLUG 40POS SMD GOLD

Supplier's Site
0.8Fh,p06H.5,040,30/sn,tu Amp - Te Connectivity - 19R0849 - Newark, An Avnet Company
Chicago, IL, United States
0.8Fh,p06H.5,040,30/sn,tu Amp - Te Connectivity
19R0849
0.8Fh,p06H.5,040,30/sn,tu Amp - Te Connectivity 19R0849
0.8FH,P06H.5,040,30/ SN,TU

0.8FH,P06H.5,040,30/SN,TU

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5084615-1 5084615-1 19R0849
Product Name Board to Board & Mezzanine Connectors Connectors,Interconnects Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 0.8Fh,p06H.5,040,30/sn,tu Amp - Te Connectivity
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110900 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details