TE Connectivity Ring Terminals 50840

Description
Body Features Product Weight (G) : 1.207 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.81 MM  [.08 - .15 INCH ] Product Length : 21.82 MM  [.859 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : 2 - 2.15 Wire Size (AWG) : 14 Wire Size (CMA) : 4234 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : 1.207 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.81 MM  [.08 - .15 INCH ] Product Length : 21.82 MM  [.859 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : 2 - 2.15 Wire Size (AWG) : 14 Wire Size (CMA) : 4234 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 50840 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
50840
Ring Terminals 50840
Body Features Product Weight (G) : 1.207 Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 2.03 - 3.81 MM  [.08 - .15 INCH ] Product Length : 21.82 MM  [.859 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .84 MM  [.033 INCH ] Wire Size (MMSQ) : 2 - 2.15 Wire Size (AWG) : 14 Wire Size (CMA) : 4234 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]

Body Features


  • Product Weight (G) : 1.207

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 2.03 - 3.81 MM  [.08 - .15 INCH ]
  • Product Length : 21.82 MM  [.859 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .84 MM  [.033 INCH ]
  • Wire Size (MMSQ) : 2 - 2.15
  • Wire Size (AWG) : 14
  • Wire Size (CMA) : 4234

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 288 DEGC  [0 - 550 DEGF ]
Buy Now
Ring Terminals - 7105367P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105367P
Ring Terminals 7105367P
TE Connectivity 50840 Ring Terminal

TE Connectivity 50840 Ring Terminal

Supplier's Site
Ring Terminals - 7105367 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
7105367
Ring Terminals 7105367
TE Connectivity 50840 Ring Terminal

TE Connectivity 50840 Ring Terminal

Supplier's Site
Ring Terminals - 1641967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1641967
Ring Terminals 1641967
TE Connectivity 50840 Ring Terminal

TE Connectivity 50840 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - 50840-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
50840-ND
Terminals - Ring Connectors 50840-ND
CONN RING CIRC 14AWG #8 CRIMP

CONN RING CIRC 14AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
50840
Terminals 50840
Terminals TFE-RING 14AWG WHT #8

Terminals TFE-RING 14AWG WHT #8

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 50840 7105367P 7105367 50840-ND 50840
Product Name Ring Terminals Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals
Material Nickel Copper; Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 102099-2 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details