Body Features Body Style : Plastic Flat Device Form Factor : Tubular Jacket Material : PVC Product Weight : 60 G [2.116 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 4
Contact Features Switching Contact Type : NO + NC
Dimensions Cable Length : 2 M [6.561 FT ] Nominal Operating Distance : 3.24 MM [.127 INCH ] Nominal Sensing Distance : 4 MM [.157 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 11 x 11 MM [.43 x .43 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 10 Sensor Voltage Drop With Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 400
Industry Standards IP Rating : IP67
Mechanical Attachment Mounting Alignment Type : Extended
Operation/Applicatio
n Electrical Configuration : DC - NPN Hysteresis : < 5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10
Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 60 G [2.116 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 4
Contact Features
- Switching Contact Type : NO + NC
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Nominal Operating Distance : 3.24 MM [.127 INCH ]
- Nominal Sensing Distance : 4 MM [.157 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 11 x 11 MM [.43 x .43 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 10
- Sensor Voltage Drop With Load (Max) (V) : 2
- Supply Voltage Range (VDC) : 10 - 30
- Switching Current (Max) (MAMP) : 200
- Switching Frequency (Max) (HZ) : 400
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Extended
Operation/Application
- Electrical Configuration : DC - NPN
- Hysteresis : < 5%
- Indicator Type : Back LED
- Output Protection Type : Short Circuit and Inversion
- Ripple (PCT) : 10
Usage Conditions
- Operating Environment : Common Industrial Areas
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]