TE Connectivity
Splices
507807-000
Description
Dimensions Overall Product Length : 23.6 MM [.93 INCH ]
Product Type Features Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote
Email Supplier
Datasheet
Description
Dimensions Overall Product Length : 23.6 MM [.93 INCH ]
Product Type Features Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Dimensions Overall Product Length : 23.6 MM [.93 INCH ]
Product Type Features Sealable : No
Usage Conditions Insulation Requirement : Fully Insulated
Dimensions
- Overall Product Length : 23.6 MM [.93 INCH ]
Product Type Features
Usage Conditions
- Insulation Requirement : Fully Insulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
507807-000 |
|
Product Name
|
Splices |
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
North American
26 to 32 AWG
International
0.0300 to 0.1400 mm2
View Details
Material
Tin
Features
RoHS
North American
20 to 27 AWG
View Details