Body Features Body Style : Plastic Flat Device Form Factor : Flat
Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2
Contact Features Switching Contact Type : NO
Dimensions Nominal Sensing Distance : 5 MM [.197 INCH ] Standard Object Size : 18 x 18 MM [.708 x .708 INCH ]
Electrical Characteristics Supply Voltage Range (VAC) : 20 - 250 Switching Frequency (Max) (HZ) : 15
Housing Features Housing Series : F1
Mechanical Attachment Mounting Alignment Type : Flush
Operation/Applicatio
n Electrical Configuration : AC Indicator Type : LED
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Flat
Configuration Features
- Electrical Connection : Screw Terminal
- Number of Conductors : 2
Contact Features
- Switching Contact Type : NO
Dimensions
- Nominal Sensing Distance : 5 MM [.197 INCH ]
- Standard Object Size : 18 x 18 MM [.708 x .708 INCH ]
Electrical Characteristics
- Supply Voltage Range (VAC) : 20 - 250
- Switching Frequency (Max) (HZ) : 15
Housing Features
Mechanical Attachment
- Mounting Alignment Type : Flush
Operation/Application
- Electrical Configuration : AC
- Indicator Type : LED