Body Features Color : Clear Flexibility : Flexible Fluid Type : Hydraulic Fluid, Aviation Fuel, Water Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1
Dimensions Cut Length : 1220 MM [48.031 INCH ] Expanded Inside Diameter (Min) : 6.35 MM [.25 INCH ] Recovered Inside Diameter (Max) : 3.17 MM [.125 INCH ] Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Low Outgassing : No Product Source : US
Packaging Features Packaging Method : Stick
Product Availability Applicable Region : Global
Product Type Features Product Family : RNF-100 Wall Type : Single
Usage Conditions Flammability : Non-Flame-Retardant Fluid Resistance : Splash Protection Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Resistant To : Strain, Abrasion, Fluids, Mechanical Damage Shrink Temperature (Min) (DEGC) : 95
Body Features
- Color : Clear
- Flexibility : Flexible
- Fluid Type : Hydraulic Fluid, Aviation Fuel, Water
- Material : Irradiated Modified Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Cut Length : 1220 MM [48.031 INCH ]
- Expanded Inside Diameter (Min) : 6.35 MM [.25 INCH ]
- Recovered Inside Diameter (Max) : 3.17 MM [.125 INCH ]
- Recovered Wall Thickness (Nominal) : .64 MM [.025 INCH ]
- Recovered Wall Thickness (Tolerance) : .15 MM [.006 INCH ]
Electrical Characteristics
Other
- Low Outgassing : No
- Product Source : US
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : RNF-100
- Wall Type : Single
Usage Conditions
- Flammability : Non-Flame-Retardant
- Fluid Resistance : Splash Protection
- Operating Temperature Range (DEGC) : -55 - 135
- Recovery Temperature (DEGC) : 121
- Resistant To : Strain, Abrasion, Fluids, Mechanical Damage
- Shrink Temperature (Min) (DEGC) : 95