TE Connectivity Heat Shrink Tubing 5069884015

Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .9 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ] Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .9 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ] Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5069884015 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5069884015
Heat Shrink Tubing 5069884015
Body Features Flexibility : Flexible Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .9 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ] Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D2671, Procedure B Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Asia, EMEA Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Hydraulic Fluid, Gasoline, Lubricating Oil
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ]
  • Recovered Wall Thickness (Nominal) : .9 MM  [.035 INCH ]
  • Recovered Wall Thickness (Tolerance) : .2 MM  [.008 INCH ]
  • Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D2671, Procedure B

Operation/Application


  • Mechanical Resistance : Strain Relief, Mechanical Damage, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Asia, EMEA

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -40 - 135 DEGC  [-40 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 5069884015 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5069884015
shrink tube 5069884015
Polyolefins ETC

Polyolefins ETC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5069884015 5069884015
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 016984-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers
Heat Shrink Tubing - 0838016002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
shrink boot - 029629-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 033101P003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details