TE Connectivity Connector Contacts 5066682-9

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM  [.04 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM  [.05 - .06 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24 Identification Marking Contact Color Code : Black Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM  [.04 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM  [.05 - .06 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24 Identification Marking Contact Color Code : Black Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 5066682-9 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
5066682-9
Connector Contacts 5066682-9
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 1.2 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 30 Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Mating Pin Diameter : 1.02 MM  [.04 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.27 - 1.52 MM  [.05 - .06 INCH ] Wire Size (MMSQ) : .08 - .2 Wire Size (AWG) : 28 - 24 Identification Marking Contact Color Code : Black Mechanical Attachment Contact Retention Type Within Housing : Snap-In Wire Insulation Support : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 10000 Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 1.2
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 30
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 1.02 MM  [.04 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.27 - 1.52 MM  [.05 - .06 INCH ]
  • Wire Size (MMSQ) : .08 - .2
  • Wire Size (AWG) : 28 - 24

Identification Marking


  • Contact Color Code : Black

Mechanical Attachment


  • Contact Retention Type Within Housing : Snap-In
  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 10000

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 5066682-9
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1627113-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers