TE Connectivity Heat Shrink Tubing 5053296269

Description
Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 190 MM  [7.48 INCH ] Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Heat Shrink Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .9 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 190 MM  [7.48 INCH ] Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Heat Shrink Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .9 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5053296269 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5053296269
Heat Shrink Tubing 5053296269
Body Features Flexibility : Flexible Fluid Type : Water, Lubricating Oil, Gasoline, Hydraulic Fluid Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Cut Length : 190 MM  [7.48 INCH ] Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ] Heat Shrink Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Recovered Wall Thickness (Nominal) : .9 MM  [.035 INCH ] Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ] Electrical Characteristics Voltage (Max) (KV) : .6 Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Product Family : RNF-100 Wall Type : Single Usage Conditions Fluid Resistance : Splash Protection Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion Operating Temperature Range (DEGC) : -55 - 135 Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95

Body Features


  • Flexibility : Flexible
  • Fluid Type : Water, Lubricating Oil, Gasoline, Hydraulic Fluid
  • Primary Product Color : Black
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Cut Length : 190 MM  [7.48 INCH ]
  • Expanded Inside Diameter (Min) : 25.4 MM  [1 INCH ]
  • Heat Shrink Tubing Size Range : 12.7 - 25.4 MM  [.5 - 1 INCH ]
  • Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ]
  • Recovered Wall Thickness (Nominal) : .9 MM  [.035 INCH ]
  • Recovered Wall Thickness (Tolerance) : .3 MM  [.012 INCH ]

Electrical Characteristics


  • Voltage (Max) (KV) : .6

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Product Family : RNF-100
  • Wall Type : Single

Usage Conditions


  • Fluid Resistance : Splash Protection
  • Heat Shrink Tubing Flammability : Flame-Retardant
  • Heat Shrink Tubing Resistance : Mechanical Damage, Strain Relief, Fluids, Abrasion
  • Operating Temperature Range (DEGC) : -55 - 135
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 5053296269
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 0546232001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Wraps - 006009-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Power Cable Heat Shrink Tubing - 035806-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 048555N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers