TE Connectivity Heat Shrink Tubing 505325P093

Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Tubing Size Range : 9.5 - 19.05 MM  [.374 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Tubing Size Range : 9.5 - 19.05 MM  [.374 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 505325P093 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
505325P093
Heat Shrink Tubing 505325P093
Body Features Flexibility : Flexible Fluid Type : Aviation Fuel, Hydraulic Fluid, Water Primary Product Color : Red Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 2:1 Dimensions Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ] Product Length : 40 MM  [1.575 INCH ] Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ] Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ] Tubing Size Range : 9.5 - 19.05 MM  [.374 - .75 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant Other Meets Low Outgassing Requirements : No Product Source : China, Czech Republic Packaging Features Packaging Method : Piece Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 121 Shrink Temperature (Min) (DEGC) : 95 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Aviation Fuel, Hydraulic Fluid, Water
  • Primary Product Color : Red
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 2:1

Dimensions


  • Expanded Inside Diameter (Min) : 19.05 MM  [.75 INCH ]
  • Product Length : 40 MM  [1.575 INCH ]
  • Recovered Inside Diameter (Max) : 9.5 MM  [.374 INCH ]
  • Recovered Wall Thickness (Nominal) : .76 MM  [.03 INCH ]
  • Recovered Wall Thickness (Tolerance) : .15 MM  [.006 INCH ]
  • Tubing Size Range : 9.5 - 19.05 MM  [.374 - .75 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Fluids, Mechanical Damage, Strain Relief, Abrasion Resistant

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : China, Czech Republic

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 121
  • Shrink Temperature (Min) (DEGC) : 95
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 505325P093
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 099895-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 063725P016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Caps - 037347-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers