TE Connectivity Discrete Socket, Pc Board; Insulation Amp Te Connectivity 5050865-5

Description
DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.83mm; Terminal Plating:Gold; Overall Length:6.6mm; Length - Below Flange:6.24mm; Product Range:-; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes
Description
DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.83mm; Terminal Plating:Gold; Overall Length:6.6mm; Length - Below Flange:6.24mm; Product Range:-; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Discrete Socket, Pc Board; Insulation Amp Te Connectivity - 83K8411 - Newark, An Avnet Company
Chicago, IL, United States
Discrete Socket, Pc Board; Insulation Amp Te Connectivity
83K8411
Discrete Socket, Pc Board; Insulation Amp Te Connectivity 83K8411
DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.83mm; Terminal Plating:Gold; Overall Length:6.6mm; Length - Below Flange:6.24mm; Product Range:-; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes

DISCRETE SOCKET, PC BOARD; Insulation:Non Insulated; Mounting Hole Dia:1.83mm; Terminal Plating:Gold; Overall Length:6.6mm; Length - Below Flange:6.24mm; Product Range:-; Connector Type:PCB Socket; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 83K8411
Product Name Discrete Socket, Pc Board; Insulation Amp Te Connectivity
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data