TE Connectivity Socket, 4.52Mm, 28-22Awg; Insulation Amp Te Connectivity 5050462-7

Description
SOCKET, 4.52MM, 28-22AWG; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Overall Length:4.52mm; Length - Below Flange:-; Product Range:2 Series RoHS Compliant: Yes
Description
SOCKET, 4.52MM, 28-22AWG; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Overall Length:4.52mm; Length - Below Flange:-; Product Range:2 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 4.52Mm, 28-22Awg; Insulation Amp Te Connectivity - 42K6947 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 4.52Mm, 28-22Awg; Insulation Amp Te Connectivity
42K6947
Socket, 4.52Mm, 28-22Awg; Insulation Amp Te Connectivity 42K6947
SOCKET, 4.52MM, 28-22AWG; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Overall Length:4.52mm; Length - Below Flange:-; Product Range:2 Series RoHS Compliant: Yes

SOCKET, 4.52MM, 28-22AWG; Insulation:Non Insulated; Mounting Hole Dia:1.32mm; Terminal Plating:Tin; Overall Length:4.52mm; Length - Below Flange:-; Product Range:2 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 42K6947
Product Name Socket, 4.52Mm, 28-22Awg; Insulation Amp Te Connectivity
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Terminals - Turret Connectors - 36-11362-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
2 suppliers