"Pin Receptacle Connector 0.014"" ~ 0.026"" (0.36mm ~ 0.66mm) No Tail Solder"
SOCKETMIN-SPR AU SER-2
DISCRETE SOCKET, PC BOARD; No. of Contacts:1Contacts; Connector Type:PCB Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Solder RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 50462-6 | A24862-ND | 50462-6 | 33B9437 |
| Product Name | IC & Component Sockets | PC Pin Receptacles, Socket Connectors | Connectors Sockets - IC, Transistor & Component | Discrete Socket, Pc Board; No. Of Contacts Amp - Te Connectivity |
| Termination | Solder |