TE Connectivity Inductive Proximity Sensors 50403945-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 120 G  [4.232 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 6.48 MM  [.255 INCH ] Nominal Sensing Distance : 8 MM  [.314 INCH ] Product Length : 70 MM  [2.755 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - NPN Hysteresis : ±5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 120 G  [4.232 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 6.48 MM  [.255 INCH ] Nominal Sensing Distance : 8 MM  [.314 INCH ] Product Length : 70 MM  [2.755 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - NPN Hysteresis : ±5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 50403945-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
50403945-SE
Inductive Proximity Sensors 50403945-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 120 G  [4.232 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 6.48 MM  [.255 INCH ] Nominal Sensing Distance : 8 MM  [.314 INCH ] Product Length : 70 MM  [2.755 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - NPN Hysteresis : ±5% Indicator Type : Back LED Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 120 G  [4.232 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 6.48 MM  [.255 INCH ]
  • Nominal Sensing Distance : 8 MM  [.314 INCH ]
  • Product Length : 70 MM  [2.755 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 15
  • Output Voltage Drop With Powered Load (Max) (V) : 2
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 200
  • Switching Frequency (Max) (HZ) : 200

Industry Standards


  • IP Rating : IP67, IP69K

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M18 x 1

Operation/Application


  • Electrical Configuration : DC - NPN
  • Hysteresis : ±5%
  • Indicator Type : Back LED
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Explosion Protection : Dustproof by Enclosure
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 50403945-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.3140 inch (7.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004065-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000001052-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001677-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004207-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details