TE Connectivity Heat Shrink Tubing 5038014002

Description
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.5:1 Dimensions Expanded Inside Diameter (Min) : 51 MM  [2.008 INCH ] Recovered Inside Diameter (Max) : 33.1 MM  [1.3 INCH ] Recovered Wall Thickness (Nominal) : 3 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Steam Sterilization, Radiation Sterilization, High & Low Temperatures, Heat Shocks Other Meets Low Outgassing Requirements : No Product Source : US, UK Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -75 - 200 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote
Description
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.5:1 Dimensions Expanded Inside Diameter (Min) : 51 MM  [2.008 INCH ] Recovered Inside Diameter (Max) : 33.1 MM  [1.3 INCH ] Recovered Wall Thickness (Nominal) : 3 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Steam Sterilization, Radiation Sterilization, High & Low Temperatures, Heat Shocks Other Meets Low Outgassing Requirements : No Product Source : US, UK Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -75 - 200 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5038014002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5038014002
Heat Shrink Tubing 5038014002
Body Features Flexibility : Very Flexible Primary Product Color : Gray Primary Product Material : Silicone Rubber Shrink Ratio : 1.5:1 Dimensions Expanded Inside Diameter (Min) : 51 MM  [2.008 INCH ] Recovered Inside Diameter (Max) : 33.1 MM  [1.3 INCH ] Recovered Wall Thickness (Nominal) : 3 MM  [.02 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Operation/Applicatio n Mechanical Resistance : Steam Sterilization, Radiation Sterilization, High & Low Temperatures, Heat Shocks Other Meets Low Outgassing Requirements : No Product Source : US, UK Packaging Features Packaging Method : Piece Product Availability Applicable Region : Worldwide Product Type Features Wall Type : Single Wall Usage Conditions Operating Temperature Range (DEGC) : -75 - 200 Recovery Temperature (DEGC) : 175 Shrink Temperature (Min) (DEGC) : 135 Tubing Flammability Type : Highly Flame-Resistant

Body Features


  • Flexibility : Very Flexible
  • Primary Product Color : Gray
  • Primary Product Material : Silicone Rubber
  • Shrink Ratio : 1.5:1

Dimensions


  • Expanded Inside Diameter (Min) : 51 MM  [2.008 INCH ]
  • Recovered Inside Diameter (Max) : 33.1 MM  [1.3 INCH ]
  • Recovered Wall Thickness (Nominal) : 3 MM  [.02 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Operation/Application


  • Mechanical Resistance : Steam Sterilization, Radiation Sterilization, High & Low Temperatures, Heat Shocks

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US, UK

Packaging Features


  • Packaging Method : Piece

Product Availability


  • Applicable Region : Worldwide

Product Type Features


  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range (DEGC) : -75 - 200
  • Recovery Temperature (DEGC) : 175
  • Shrink Temperature (Min) (DEGC) : 135
  • Tubing Flammability Type : Highly Flame-Resistant
Buy Now
shrink tube - 5038014002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5038014002
shrink tube 5038014002
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5038014002 5038014002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink boot - 044410-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0879836016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
shrink tube - 057275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 011829-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details