TE Connectivity Splices 50271

Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Open Terminal Plating Material : Silver Dimensions Product Length : 57.4 MM  [2.25 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Open Terminal Plating Material : Silver Dimensions Product Length : 57.4 MM  [2.25 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 50271 - TE Connectivity
Berwyn, PA, United States
Splices
50271
Splices 50271
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Open Terminal Plating Material : Silver Dimensions Product Length : 57.4 MM  [2.25 INCH ] Terminal Material Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.25 - 2 Wire Size (AWG) : 16 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Open
  • Terminal Plating Material : Silver

Dimensions


  • Product Length : 57.4 MM  [2.25 INCH ]
  • Terminal Material Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.25 - 2
  • Wire Size (AWG) : 16 - 14

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Specialized Connectors - 50271-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
50271-ND
Terminals - Specialized Connectors 50271-ND
CONN TERM RELAY 14-16AWG CRIMP

CONN TERM RELAY 14-16AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
50271
Terminals 50271
Terminals FLAG RELAY TERMI 16-14 AWG

Terminals FLAG RELAY TERMI 16-14 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 50271 50271-ND 50271
Product Name Splices Terminals - Specialized Connectors Terminals
Material Silver
Unlock Full Specs
to access all available technical data

Similar Products

Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627154-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details