Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COAXIAL CABLES AND TRIAXIAL CABLES
TE CONNECTIVITY
5024A1522-9 -- COAXIAL CABLES (RF)
TE Connectivity
Coaxial Cables (RF)
5024A1522-9
Description
Coaxial Cable 24 AWG 50 Ohms
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Coaxial Cable 24 AWG 50 Ohms
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5024A1522-9-ND
Coaxial Cables (RF)
5024A1522-9-ND
Coaxial Cable 24 AWG 50 Ohms
Coaxial Cable 24 AWG 50 Ohms
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Coaxial Cables and Triaxial Cables
Product Number
5024A1522-9-ND
Product Name
Coaxial Cables (RF)
Product Category
Cable
Unlock Full Specs
to access all available technical data
Similar Products
A.H. Systems Inc.
Low - Loss Cable
Model SAC-26G
Specs
Product Category
Cable Assembly
Cable Length
9.84 ft (30 dm)
Nominal Impedance
50 ohms
View Details
Flexco Microwave, Inc.
Flexible Coaxial Cable 16 GHz
FC342
Specs
Product Category
Cable Assembly
Cable Jacket
Neoprene (optional feature); Polyolefin
Cable Conductor
Solid SPC
View Details
Rego Electronics Inc.
RF Coaxial Cable Assemblies
Specs
Product Category
Cable Assembly
View Details
E-Z-HOOK, a division of Tektest, Inc.
Bantam Plug Test Cable
2626
Specs
Product Category
Cable Assembly
Cable Length
1.5 to 5 ft (4.57 to 15.24 dm)
View Details