TE Connectivity Splices 501939-000

Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 501939-000 - TE Connectivity
Berwyn, PA, United States
Splices
501939-000
Splices 501939-000
Body Features Primary Product Color : Red Configuration Features Compatible With Wire & Cable Type : Coax Cable Contact Features Contact Base Material : Copper Alloy Dimensions Wire Size (MMSQ) : .5 - .14 Wire Size (AWG) : 20 - 26 Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Red

Configuration Features


  • Compatible With Wire & Cable Type : Coax Cable

Contact Features


  • Contact Base Material : Copper Alloy

Dimensions


  • Wire Size (MMSQ) : .5 - .14
  • Wire Size (AWG) : 20 - 26

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 501939-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-1659298-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 17 to 20 AWG
View Details