Body Features Body Style : Plastic Flat Device Form Factor : Flat
Configuration Features Electrical Connection : Screw Terminal Number of Conductors : 2
Contact Features Switching Contact Type : NC
Dimensions Nominal Sensing Distance : 15 MM [.59 INCH ] Standard Object Size : 45 x 45 MM [1.77 x 1.77 INCH ]
Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 150
Housing Features Housing Series : U1
Mechanical Attachment Mounting Alignment Type : Flush
Operation/Applicatio
n Electrical Configuration : DC - NAMUR
Usage Conditions Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas, Common Industrial Areas & Atmospheres with Combustible Dust
Body Features
- Body Style : Plastic Flat
- Device Form Factor : Flat
Configuration Features
- Electrical Connection : Screw Terminal
- Number of Conductors : 2
Contact Features
- Switching Contact Type : NC
Dimensions
- Nominal Sensing Distance : 15 MM [.59 INCH ]
- Standard Object Size : 45 x 45 MM [1.77 x 1.77 INCH ]
Electrical Characteristics
- Supply Voltage Range (VDC) : 7 - 12
- Switching Frequency (Max) (HZ) : 150
Housing Features
Mechanical Attachment
- Mounting Alignment Type : Flush
Operation/Application
- Electrical Configuration : DC - NAMUR
Usage Conditions
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas, Common Industrial Areas & Atmospheres with Combustible Dust