TE Connectivity Inductive Proximity Sensors 50101301-0-SE

Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 25 MM  [.984 INCH ] Standard Object Size : 54 x 54 MM  [2.126 x 2.126 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 60 Switching Frequency (Max) (HZ) : 800 Housing Features Housing Series : K7 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC Indicator Type : LED
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 25 MM  [.984 INCH ] Standard Object Size : 54 x 54 MM  [2.126 x 2.126 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 60 Switching Frequency (Max) (HZ) : 800 Housing Features Housing Series : K7 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC Indicator Type : LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 50101301-0-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
50101301-0-SE
Inductive Proximity Sensors 50101301-0-SE
Body Features Body Style : Plastic Flat Device Form Factor : Flat Jacket Material : PU Configuration Features Electrical Connection : Cable 2 m Number of Conductors : 2 Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 25 MM  [.984 INCH ] Standard Object Size : 54 x 54 MM  [2.126 x 2.126 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 10 - 60 Switching Frequency (Max) (HZ) : 800 Housing Features Housing Series : K7 Mechanical Attachment Mounting Alignment Type : Extended Operation/Applicatio n Electrical Configuration : DC Indicator Type : LED

Body Features


  • Body Style : Plastic Flat
  • Device Form Factor : Flat
  • Jacket Material : PU

Configuration Features


  • Electrical Connection : Cable 2 m
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Sensing Distance : 25 MM  [.984 INCH ]
  • Standard Object Size : 54 x 54 MM  [2.126 x 2.126 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 10 - 60
  • Switching Frequency (Max) (HZ) : 800

Housing Features


  • Housing Series : K7

Mechanical Attachment


  • Mounting Alignment Type : Extended

Operation/Application


  • Electrical Configuration : DC
  • Indicator Type : LED
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 50101301-0-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.9840 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001771-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005406-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000805-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000004958-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
View Details