Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 120 G [4.232 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 2
Contact Features Switching Contact Type : NC
Dimensions Cable Length : 2 M [6.561 FT ] Nominal Operating Distance : 3.24 MM [.127 INCH ] Nominal Sensing Distance : 4 MM [.157 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 16 x 16 MM [.63 x .63 INCH ]
Electrical Characteristics Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 500
Industry Standards IP Rating : IP67
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M16 x 1
Operation/Applicatio
n Electrical Configuration : DC - NAMUR Hysteresis : < 5% Ripple (PCT) : 5
Usage Conditions Explosion Protection : Ex ia / Ex tb Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 120 G [4.232 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 2
Contact Features
- Switching Contact Type : NC
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Nominal Operating Distance : 3.24 MM [.127 INCH ]
- Nominal Sensing Distance : 4 MM [.157 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 16 x 16 MM [.63 x .63 INCH ]
Electrical Characteristics
- Supply Voltage Range (VDC) : 7 - 12
- Switching Frequency (Max) (HZ) : 500
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M16 x 1
Operation/Application
- Electrical Configuration : DC - NAMUR
- Hysteresis : < 5%
- Ripple (PCT) : 5
Usage Conditions
- Explosion Protection : Ex ia / Ex tb
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]