TE Connectivity M8/M12 Cable Assemblies 5000012882-SE

Description
Body Features Cable Color : Gray Jacket Material : PVC Wire Color (Base) : Brown-White-Blue Configuration Features Number of Positions : 3 Dimensions Wire Size (MMSQ) : .75 Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : M12 Receptacle Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet
Description
Body Features Cable Color : Gray Jacket Material : PVC Wire Color (Base) : Brown-White-Blue Configuration Features Number of Positions : 3 Dimensions Wire Size (MMSQ) : .75 Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : M12 Receptacle Cable Assembly Type : M12 Pigtail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 5000012882-SE - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
5000012882-SE
M8/M12 Cable Assemblies 5000012882-SE
Body Features Cable Color : Gray Jacket Material : PVC Wire Color (Base) : Brown-White-Blue Configuration Features Number of Positions : 3 Dimensions Wire Size (MMSQ) : .75 Housing Features Housing Material : Nylon Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 2 M  [6.56 FT ] Product Type Features Cable Assembly (End A) : M12 Receptacle Cable Assembly Type : M12 Pigtail

Body Features


  • Cable Color : Gray
  • Jacket Material : PVC
  • Wire Color (Base) : Brown-White-Blue

Configuration Features


  • Number of Positions : 3

Dimensions


  • Wire Size (MMSQ) : .75

Housing Features


  • Housing Material : Nylon

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Connector Orientation (End A) : Right Angle
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 2 M  [6.56 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Receptacle
  • Cable Assembly Type : M12 Pigtail
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 5000012882-SE
Product Name M8/M12 Cable Assemblies
Product Type M12 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-11531505 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
RF Cable Assemblies - 1064391-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.6562 ft (2 dm)
View Details
3 suppliers
Coaxial Cables (RF) - 994-080-0013-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers