TE Connectivity Inductive Proximity Sensors 5000012792-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 150 G  [5.291 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 6.48 MM  [.255 INCH ] Nominal Sensing Distance : 8 MM  [.314 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Wire Size (MMSQ) : .51 Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : ±5% Indicator Type : Backlight Ripple (PCT) : 5 Usage Conditions Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 150 G  [5.291 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 6.48 MM  [.255 INCH ] Nominal Sensing Distance : 8 MM  [.314 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Wire Size (MMSQ) : .51 Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : ±5% Indicator Type : Backlight Ripple (PCT) : 5 Usage Conditions Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000012792-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000012792-SE
Inductive Proximity Sensors 5000012792-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 150 G  [5.291 OZ ] Configuration Features Electrical Connection : Cable Number of Conductors : 2 Contact Features Switching Contact Type : NC Dimensions Cable Length : 2 M  [6.561 FT ] Nominal Operating Distance : 6.48 MM  [.255 INCH ] Nominal Sensing Distance : 8 MM  [.314 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Wire Size (MMSQ) : .51 Electrical Characteristics Nominal Voltage (VDC) : 8 Supply Voltage Range (VDC) : 7 - 12 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - NAMUR Hysteresis : ±5% Indicator Type : Backlight Ripple (PCT) : 5 Usage Conditions Gas Explosion Protection : Ex ia - Intrinsic Safety Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PVC
  • Product Weight : 150 G  [5.291 OZ ]

Configuration Features


  • Electrical Connection : Cable
  • Number of Conductors : 2

Contact Features


  • Switching Contact Type : NC

Dimensions


  • Cable Length : 2 M  [6.561 FT ]
  • Nominal Operating Distance : 6.48 MM  [.255 INCH ]
  • Nominal Sensing Distance : 8 MM  [.314 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ]
  • Wire Size (MMSQ) : .51

Electrical Characteristics


  • Nominal Voltage (VDC) : 8
  • Supply Voltage Range (VDC) : 7 - 12
  • Switching Frequency (Max) (HZ) : 200

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M18 x 1

Operation/Application


  • Electrical Configuration : DC - NAMUR
  • Hysteresis : ±5%
  • Indicator Type : Backlight
  • Ripple (PCT) : 5

Usage Conditions


  • Gas Explosion Protection : Ex ia - Intrinsic Safety
  • Operating Environment : Common Industrial Areas & Atmospheres with Combustible Gas or Dust
  • Operating Temperature Range : -20 - 60 DEGC  [-4 - 140 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000012792-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.3140 inch (7.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Proximity Sensors - 5000001112-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details
ANSI Street Lighting Photocells - 022528-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Inductive Proximity Sensors - 5000002304-SE - TE Connectivity
Specs
Operation Distance 1.97 inch (49.99 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000002406-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details