Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PU
Configuration Features Electrical Connection : Cable Number of Conductors : 4 Sensing Control : Non-Adjustable
Contact Features Switching Contact Type : NO + NC
Dimensions Cable Length : 2 M [6.562 FT ] Nominal Sensing Distance : 2 MM [.079 INCH ] Product Length : 50 MM [1.968 INCH ] Standard Object Size : 12 x 12 MM [.47 x .47 INCH ]
Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Switching Frequency (Max) (HZ) : 800
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M12
Operation/Applicatio
n Electrical Configuration : DC - PNP Indicator Type : Back LED
Usage Conditions Operating Environment : Potentially Explosive Atmosphere
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PU
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 4
- Sensing Control : Non-Adjustable
Contact Features
- Switching Contact Type : NO + NC
Dimensions
- Cable Length : 2 M [6.562 FT ]
- Nominal Sensing Distance : 2 MM [.079 INCH ]
- Product Length : 50 MM [1.968 INCH ]
- Standard Object Size : 12 x 12 MM [.47 x .47 INCH ]
Electrical Characteristics
- Supply Voltage (VDC) : 10 - 30
- Supply Voltage Range (VDC) : 10 - 30
- Switching Frequency (Max) (HZ) : 800
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M12
Operation/Application
- Electrical Configuration : DC - PNP
- Indicator Type : Back LED
Usage Conditions
- Operating Environment : Potentially Explosive Atmosphere