TE Connectivity
Ultrasonic Proximity Sensors
5000010170-SE
Description
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 3000 MM [118 INCH ] Product Diameter : 30 MM [1.81 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Digital
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 3000 MM [118 INCH ] Product Diameter : 30 MM [1.81 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Digital
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 3000 MM [118 INCH ] Product Diameter : 30 MM [1.81 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Digital
Configuration Features
- Electrical Connection : M12 Connector 4 Pin
- Output Configuration : PNP / NPN
Dimensions
- Nominal Switching Distance : 3000 MM [118 INCH ]
- Product Diameter : 30 MM [1.81 INCH ]
Operation/Application
- Output Signal Details : 2 Channels Push-Pull
Signal Characteristics
- Evaluation Method : Digital
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
5000010170-SE |
|
Product Name
|
Ultrasonic Proximity Sensors |
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
0.9440 inch (23.98 mm)
Switching Frequency
0.2000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Operating Temperature
-40 to 149 F (-40 to 65 C)
View Details
Switching Frequency
1 kHz
Operating Temperature
-13 to 212 F (-25 to 100 C)
Switch Type
Normally Closed
View Details
Sensor Technology
Photoelectric Sensors
Operating Temperature
-13 to 185 F (-25 to 85 C)
Diameter
0.0190 inch (0.4826 mm)
View Details