TE Connectivity
Ultrasonic Proximity Sensors
5000010168-SE
Description
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 1500 MM [60 INCH ] Product Diameter : 18 MM [.708 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Digital
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 1500 MM [60 INCH ] Product Diameter : 18 MM [.708 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Digital
Request a Quote
Email Supplier
Datasheet
Suppliers
Configuration Features Electrical Connection : M12 Connector 4 Pin Output Configuration : PNP / NPN
Dimensions Nominal Switching Distance : 1500 MM [60 INCH ] Product Diameter : 18 MM [.708 INCH ]
Operation/Applicatio
n Output Signal Details : 2 Channels Push-Pull
Signal Characteristics Evaluation Method : Digital
Configuration Features
- Electrical Connection : M12 Connector 4 Pin
- Output Configuration : PNP / NPN
Dimensions
- Nominal Switching Distance : 1500 MM [60 INCH ]
- Product Diameter : 18 MM [.708 INCH ]
Operation/Application
- Output Signal Details : 2 Channels Push-Pull
Signal Characteristics
- Evaluation Method : Digital
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
5000010168-SE |
|
Product Name
|
Ultrasonic Proximity Sensors |
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
0.0780 inch (1.98 mm)
Switching Frequency
0.8000 kHz
Operating Temperature
-13 to 212 F (-25 to 100 C)
View Details
Operation Distance
0.3940 inch (10.01 mm)
Switch Type
Normally Open; Normally Closed
Electrical Connection
DC - PNP
View Details
Operation Distance
0.3930 inch (9.98 mm)
Switching Frequency
0.3000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Operation Distance
1.18 inch (30 mm)
Switching Frequency
0.1000 kHz
Operating Temperature
-13 to 212 F (-25 to 100 C)
View Details