TE Connectivity M8/M12 Cable Assemblies 5000009774-SE

Description
Body Features Cable Color : Blue Jacket Material : PVC Wire Color (Base) : Brown, Blue Configuration Features Number of Positions : 2 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .33 Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M12 Receptacle Cable Assembly Type : M12 Pigtail Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Blue Jacket Material : PVC Wire Color (Base) : Brown, Blue Configuration Features Number of Positions : 2 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .33 Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M12 Receptacle Cable Assembly Type : M12 Pigtail Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M8/M12 Cable Assemblies - 5000009774-SE - TE Connectivity
Berwyn, PA, United States
M8/M12 Cable Assemblies
5000009774-SE
M8/M12 Cable Assemblies 5000009774-SE
Body Features Cable Color : Blue Jacket Material : PVC Wire Color (Base) : Brown, Blue Configuration Features Number of Positions : 2 Dimensions Outside Cable Diameter : 5 MM  [.197 INCH ] Wire Size (MMSQ) : .33 Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Connector Orientation (End A) : Straight Thread Size : M12 Operation/Applicatio n M8/M12 Application Type : Sensor/Actuator Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 5 M  [16.4 FT ] Product Type Features Cable Assembly (End A) : M12 Receptacle Cable Assembly Type : M12 Pigtail Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Cable Color : Blue
  • Jacket Material : PVC
  • Wire Color (Base) : Brown, Blue

Configuration Features


  • Number of Positions : 2

Dimensions


  • Outside Cable Diameter : 5 MM  [.197 INCH ]
  • Wire Size (MMSQ) : .33

Housing Features


  • Housing Material : Polyurethane

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Connector Orientation (End A) : Straight
  • Thread Size : M12

Operation/Application


  • M8/M12 Application Type : Sensor/Actuator

Other


  • Cable Assembly Configuration : Single Ended
  • Cable Assembly Length : 5 M  [16.4 FT ]

Product Type Features


  • Cable Assembly (End A) : M12 Receptacle
  • Cable Assembly Type : M12 Pigtail

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 5000009774-SE
Product Name M8/M12 Cable Assemblies
Product Type M12 Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 493-05811911-LC - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Coaxial Cables (RF) - A132097-DS-ND - DigiKey
Specs
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Conductor Copper, Silver Coated
View Details
3 suppliers