TE Connectivity Magnetic Proximity Sensors 5000009744-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 120 G  [4.233 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 3 Output Configuration : AC/DC Reed Contact Features Switching Output Contact Type : NO, NC Dimensions Product Diameter : 18 MM  [.708 INCH ] Product Length : 70 MM  [2.755 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 3000 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Operational Use Specification : Common Industrial Areas Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 120 G  [4.233 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 3 Output Configuration : AC/DC Reed Contact Features Switching Output Contact Type : NO, NC Dimensions Product Diameter : 18 MM  [.708 INCH ] Product Length : 70 MM  [2.755 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 3000 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Operational Use Specification : Common Industrial Areas Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Sensors - 5000009744-SE - TE Connectivity
Berwyn, PA, United States
Magnetic Proximity Sensors
5000009744-SE
Magnetic Proximity Sensors 5000009744-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Product Weight : 120 G  [4.233 OZ ] Configuration Features Electrical Connection : M12 Connector 4 Pin Number of Conductors : 3 Output Configuration : AC/DC Reed Contact Features Switching Output Contact Type : NO, NC Dimensions Product Diameter : 18 MM  [.708 INCH ] Product Length : 70 MM  [2.755 INCH ] Electrical Characteristics Supply Voltage Range (VDC) : 20 - 250 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 3000 Industry Standards IP Rating : IP67 Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1 Operation/Applicatio n Operational Use Specification : Common Industrial Areas Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Product Weight : 120 G  [4.233 OZ ]

Configuration Features


  • Electrical Connection : M12 Connector 4 Pin
  • Number of Conductors : 3
  • Output Configuration : AC/DC Reed

Contact Features


  • Switching Output Contact Type : NO, NC

Dimensions


  • Product Diameter : 18 MM  [.708 INCH ]
  • Product Length : 70 MM  [2.755 INCH ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 20 - 250
  • Supply Voltage Range (VAC) : 20 - 250
  • Switching Current (Max) (MAMP) : 3000

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Mounting Alignment Type : Flush
  • Thread Size : M18 x 1

Operation/Application


  • Operational Use Specification : Common Industrial Areas

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -20 - 70 DEGC  [-4 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009744-SE
Product Name Magnetic Proximity Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Proximity Sensors - 5000004812-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details
Inductive Proximity Sensors - 5000005402-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Capacitive Proximity Sensors - 5000001000-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details
Inductive Proximity Sensors - 5000000504-SE - TE Connectivity
Specs
Operation Distance 0.0790 inch (2.01 mm)
Switching Frequency 0.8000 kHz
Switch Type Normally Closed
View Details