TE Connectivity Ultrasonic Proximity Sensors 5000009554-SE

Description
Configuration Features Electrical Connection : Cable Dimensions Nominal Switching Distance : 1100 MM  [43.31 INCH ] Product Diameter : 30 MM  [1.18 INCH ] Operation/Applicatio n Output Signal Details : 4 - 20 mA Signal Characteristics Evaluation Method : Analog (Digital with IO-Link)
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable Dimensions Nominal Switching Distance : 1100 MM  [43.31 INCH ] Product Diameter : 30 MM  [1.18 INCH ] Operation/Applicatio n Output Signal Details : 4 - 20 mA Signal Characteristics Evaluation Method : Analog (Digital with IO-Link)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Proximity Sensors - 5000009554-SE - TE Connectivity
Berwyn, PA, United States
Ultrasonic Proximity Sensors
5000009554-SE
Ultrasonic Proximity Sensors 5000009554-SE
Configuration Features Electrical Connection : Cable Dimensions Nominal Switching Distance : 1100 MM  [43.31 INCH ] Product Diameter : 30 MM  [1.18 INCH ] Operation/Applicatio n Output Signal Details : 4 - 20 mA Signal Characteristics Evaluation Method : Analog (Digital with IO-Link)

Configuration Features


  • Electrical Connection : Cable

Dimensions


  • Nominal Switching Distance : 1100 MM  [43.31 INCH ]
  • Product Diameter : 30 MM  [1.18 INCH ]

Operation/Application


  • Output Signal Details : 4 - 20 mA

Signal Characteristics


  • Evaluation Method : Analog (Digital with IO-Link)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009554-SE
Product Name Ultrasonic Proximity Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Sensors - 10217758-00 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature 32 to 149 F (0.0 to 65 C)
View Details
2 suppliers
ANSI Street Lighting Photocells - 2388948-1 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details
Photoelectric Proximity Sensors - 5000002375-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Inductive Proximity Sensors - 5000000368-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details