Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC
Configuration Features Electrical Connection : Cable Number of Conductors : 4
Contact Features Switching Contact Type : Configurable NO or NC
Dimensions Cable Length : 2 M [6.561 FT ] Nominal Operating Distance : 4.05 MM [.159 INCH ] Nominal Sensing Distance : 5 MM [.196 INCH ] Product Length : 90 MM [3.543 INCH ] Standard Object Size : 18 x 18 MM [.708 x .708 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 16 Sensor Voltage Drop (Max) (V) : 2 Supply Voltage (VDC) : 24 Switching Current (Max) (MAMP) : 50 Switching Frequency (Max) (HZ) : 100
Housing Features Housing Material : Stainless Steel
Industry Standards IP Rating : IP67, IP66
Mechanical Attachment Mounting Alignment Type : Flush Thread Size : M18 x 1
Operation/Applicatio
n Electrical Configuration : 2 x PNP Hysteresis : ±5% Operational Function : Speed Monitor Output Protection Type : Against Short Thermal Type Ripple (PCT) : 10
Usage Conditions Operating Environment : Potentially Explosive Atmosphere Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PVC
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 4
Contact Features
- Switching Contact Type : Configurable NO or NC
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Nominal Operating Distance : 4.05 MM [.159 INCH ]
- Nominal Sensing Distance : 5 MM [.196 INCH ]
- Product Length : 90 MM [3.543 INCH ]
- Standard Object Size : 18 x 18 MM [.708 x .708 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 16
- Sensor Voltage Drop (Max) (V) : 2
- Supply Voltage (VDC) : 24
- Switching Current (Max) (MAMP) : 50
- Switching Frequency (Max) (HZ) : 100
Housing Features
- Housing Material : Stainless Steel
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Flush
- Thread Size : M18 x 1
Operation/Application
- Electrical Configuration : 2 x PNP
- Hysteresis : ±5%
- Operational Function : Speed Monitor
- Output Protection Type : Against Short Thermal Type
- Ripple (PCT) : 10
Usage Conditions
- Operating Environment : Potentially Explosive Atmosphere
- Operating Temperature Range : -20 - 55 DEGC [-4 - 131 DEGF ]