TE Connectivity Inductive Proximity Sensors 5000009419-SE

Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PUR Configuration Features Device Identification Code : I/O = 1 / ID = 1 / ID1 = F / ID2 = F Electrical Connection : Cable 2 Wires Number of Conductors : 2 Dimensions Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Diameter : 30 MM  [1.181 INCH ] Standard Object Size : 30 x 30 MM  [1.18 x 1.18 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Supply Voltage Range (VDC) : 30.5 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : ASi3.1 - AS-Interface 2.0 Indicator Type : Back LED Operational Function : Constant Distance
Request a Quote Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PUR Configuration Features Device Identification Code : I/O = 1 / ID = 1 / ID1 = F / ID2 = F Electrical Connection : Cable 2 Wires Number of Conductors : 2 Dimensions Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Diameter : 30 MM  [1.181 INCH ] Standard Object Size : 30 x 30 MM  [1.18 x 1.18 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Supply Voltage Range (VDC) : 30.5 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : ASi3.1 - AS-Interface 2.0 Indicator Type : Back LED Operational Function : Constant Distance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 5000009419-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
5000009419-SE
Inductive Proximity Sensors 5000009419-SE
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PUR Configuration Features Device Identification Code : I/O = 1 / ID = 1 / ID1 = F / ID2 = F Electrical Connection : Cable 2 Wires Number of Conductors : 2 Dimensions Nominal Sensing Distance : 15 MM  [.59 INCH ] Product Diameter : 30 MM  [1.181 INCH ] Standard Object Size : 30 x 30 MM  [1.18 x 1.18 INCH ] Electrical Characteristics Supply Voltage (VDC) : 30.5 Supply Voltage Range (VDC) : 30.5 Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30 Operation/Applicatio n Electrical Configuration : ASi3.1 - AS-Interface 2.0 Indicator Type : Back LED Operational Function : Constant Distance

Body Features


  • Body Style : Metallic Threaded
  • Device Form Factor : Tubular
  • Jacket Material : PUR

Configuration Features


  • Device Identification Code : I/O = 1 / ID = 1 / ID1 = F / ID2 = F
  • Electrical Connection : Cable 2 Wires
  • Number of Conductors : 2

Dimensions


  • Nominal Sensing Distance : 15 MM  [.59 INCH ]
  • Product Diameter : 30 MM  [1.181 INCH ]
  • Standard Object Size : 30 x 30 MM  [1.18 x 1.18 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 30.5
  • Supply Voltage Range (VDC) : 30.5

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M30

Operation/Application


  • Electrical Configuration : ASi3.1 - AS-Interface 2.0
  • Indicator Type : Back LED
  • Operational Function : Constant Distance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000009419-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.5900 inch (14.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003165-SE - TE Connectivity
Specs
Operation Distance 0.2360 inch (5.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005397-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000000397-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Switch Type Normally Open; Normally Closed
View Details
Photoelectric Proximity Sensors - 5000003868-SE - TE Connectivity
Specs
Operation Distance 197 inch (5000 mm)
View Details