TE ConnectivityM8/M12 Cable Assemblies5000009371-SE
Description
Body Features Cable Color : Green Jacket Material : PU Wire Color (Base) : Brown, White, Blue, Black
Configuration Features Number of Positions : 4 Number of Strands : 4
Dimensions Outside Cable Diameter : 4 MM [.157 INCH ] Wire Size (MMSQ) : .162
Housing Features Housing Material : Polyurethane
Industry Standards IP Rating : IP67
Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M [32.81 FT ]
Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Color : Green Jacket Material : PU Wire Color (Base) : Brown, White, Blue, Black
Configuration Features Number of Positions : 4 Number of Strands : 4
Dimensions Outside Cable Diameter : 4 MM [.157 INCH ] Wire Size (MMSQ) : .162
Housing Features Housing Material : Polyurethane
Industry Standards IP Rating : IP67
Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M [32.81 FT ]
Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features Cable Color : Green Jacket Material : PU Wire Color (Base) : Brown, White, Blue, Black
Configuration Features Number of Positions : 4 Number of Strands : 4
Dimensions Outside Cable Diameter : 4 MM [.157 INCH ] Wire Size (MMSQ) : .162
Housing Features Housing Material : Polyurethane
Industry Standards IP Rating : IP67
Mechanical Attachment Connector Orientation (End A) : Right Angle Thread Size : M8
Operation/Applicatio
n M8/M12 Application Type : Sensor/Actuator
Other Cable Assembly Configuration : Single Ended Cable Assembly Length : 10 M [32.81 FT ]
Product Type Features Cable Assembly (End A) : M8 Socket Cable Assembly Type : M8 Pigtail
Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
Cable Color : Green
Jacket Material : PU
Wire Color (Base) : Brown, White, Blue, Black
Configuration Features
Number of Positions : 4
Number of Strands : 4
Dimensions
Outside Cable Diameter : 4 MM [.157 INCH ]
Wire Size (MMSQ) : .162
Housing Features
Housing Material : Polyurethane
Industry Standards
IP Rating : IP67
Mechanical Attachment
Connector Orientation (End A) : Right Angle
Thread Size : M8
Operation/Application
M8/M12 Application Type : Sensor/Actuator
Other
Cable Assembly Configuration : Single Ended
Cable Assembly Length : 10 M [32.81 FT ]
Product Type Features
Cable Assembly (End A) : M8 Socket
Cable Assembly Type : M8 Pigtail
Usage Conditions
Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]