Body Features Body Style : Metallic Threaded Device Form Factor : Tubular Jacket Material : PVC Product Weight : 205 G [7.231 OZ ]
Configuration Features Electrical Connection : Cable Number of Conductors : 2
Contact Features Switching Contact Type : NC
Dimensions Cable Length : 2 M [6.561 FT ] Nominal Operating Distance : 12.15 MM [.478 INCH ] Nominal Sensing Distance : 15 MM [.59 INCH ] Product Length : 50 MM [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 45 x 45 MM [1.77 x 1.77 INCH ]
Electrical Characteristics Current Consumption (Max) (MAMP) : 3 In Rush Current (AMP) : 4 Output Voltage Drop With Powered Load (Max) (V) : 5 Supply Voltage Range (VAC) : 20 - 250 Switching Current (Max) (MAMP) : 500 Switching Frequency (Max) (HZ) : 10
Housing Features Housing Material : Brass
Industry Standards IP Rating : IP67, IP69K
Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M30
Operation/Applicatio
n Electrical Configuration : AC Hysteresis : ±5% Indicator Type : Back LED Network Frequency Range (HZ) : 50 - 60
Usage Conditions Explosion Protection : Dustproof by Enclosure Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
- Jacket Material : PVC
- Product Weight : 205 G [7.231 OZ ]
Configuration Features
- Electrical Connection : Cable
- Number of Conductors : 2
Contact Features
- Switching Contact Type : NC
Dimensions
- Cable Length : 2 M [6.561 FT ]
- Nominal Operating Distance : 12.15 MM [.478 INCH ]
- Nominal Sensing Distance : 15 MM [.59 INCH ]
- Product Length : 50 MM [1.968 INCH ]
- Repeatability (Max) (MM) : 0.01
- Standard Object Size : 45 x 45 MM [1.77 x 1.77 INCH ]
Electrical Characteristics
- Current Consumption (Max) (MAMP) : 3
- In Rush Current (AMP) : 4
- Output Voltage Drop With Powered Load (Max) (V) : 5
- Supply Voltage Range (VAC) : 20 - 250
- Switching Current (Max) (MAMP) : 500
- Switching Frequency (Max) (HZ) : 10
Housing Features
Industry Standards
Mechanical Attachment
- Mounting Alignment Type : Extended
- Thread Size : M30
Operation/Application
- Electrical Configuration : AC
- Hysteresis : ±5%
- Indicator Type : Back LED
- Network Frequency Range (HZ) : 50 - 60
Usage Conditions
- Explosion Protection : Dustproof by Enclosure
- Operating Environment : Common Industrial Areas & Atmospheres with Combustible Dust
- Operating Temperature Range : -25 - 70 DEGC [-13 - 158 DEGF ]