TE Connectivity 7/8 Connector Cable Assemblies 5000008030-SE

Description
Body Features Cable Color : Black Jacket Material : PVC Wire Color (Base) : Brown, White, Black, Blue Configuration Features Number of Conductors : 4 Number of Positions : 4 Contact Features Contact Type : Pin Dimensions Cable Length : 2 M  [6.56 FT ] Outside Cable Diameter : 7 MM  [.275 INCH ] Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Tightening Torque (NEWTM) : 2 Operation/Applicatio n Electrical Configuration : AC/DC Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : PVC Wire Color (Base) : Brown, White, Black, Blue Configuration Features Number of Conductors : 4 Number of Positions : 4 Contact Features Contact Type : Pin Dimensions Cable Length : 2 M  [6.56 FT ] Outside Cable Diameter : 7 MM  [.275 INCH ] Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Tightening Torque (NEWTM) : 2 Operation/Applicatio n Electrical Configuration : AC/DC Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7/8 Connector Cable Assemblies - 5000008030-SE - TE Connectivity
Berwyn, PA, United States
7/8 Connector Cable Assemblies
5000008030-SE
7/8 Connector Cable Assemblies 5000008030-SE
Body Features Cable Color : Black Jacket Material : PVC Wire Color (Base) : Brown, White, Black, Blue Configuration Features Number of Conductors : 4 Number of Positions : 4 Contact Features Contact Type : Pin Dimensions Cable Length : 2 M  [6.56 FT ] Outside Cable Diameter : 7 MM  [.275 INCH ] Housing Features Housing Material : Polyurethane Industry Standards IP Rating : IP67 Mechanical Attachment Tightening Torque (NEWTM) : 2 Operation/Applicatio n Electrical Configuration : AC/DC Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : PVC
  • Wire Color (Base) : Brown, White, Black, Blue

Configuration Features


  • Number of Conductors : 4
  • Number of Positions : 4

Contact Features


  • Contact Type : Pin

Dimensions


  • Cable Length : 2 M  [6.56 FT ]
  • Outside Cable Diameter : 7 MM  [.275 INCH ]

Housing Features


  • Housing Material : Polyurethane

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Tightening Torque (NEWTM) : 2

Operation/Application


  • Electrical Configuration : AC/DC

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 5000008030-SE
Product Name 7/8 Connector Cable Assemblies
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data