TE Connectivity
Photoelectric Proximity Sensors
5000007882-SE
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular
Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : AC/DC - UZ3D Sensitivity Adjustment : With Sensor Detection System : Photosensor
Dimensions Sensing Distance Range : 50 - 300 MM [1.968 - 11.811 INCH ]
Mechanical Attachment Thread Size : M18
Operation/Applicatio
n Photoelectric Operating Mode : Dark-On
Signal Characteristics Emitted Light : Infrared
Request a Quote
Email Supplier
Datasheet
Description
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular
Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : AC/DC - UZ3D Sensitivity Adjustment : With Sensor Detection System : Photosensor
Dimensions Sensing Distance Range : 50 - 300 MM [1.968 - 11.811 INCH ]
Mechanical Attachment Thread Size : M18
Operation/Applicatio
n Photoelectric Operating Mode : Dark-On
Signal Characteristics Emitted Light : Infrared
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Body Style : Metallic Threaded Device Form Factor : Tubular
Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : AC/DC - UZ3D Sensitivity Adjustment : With Sensor Detection System : Photosensor
Dimensions Sensing Distance Range : 50 - 300 MM [1.968 - 11.811 INCH ]
Mechanical Attachment Thread Size : M18
Operation/Applicatio
n Photoelectric Operating Mode : Dark-On
Signal Characteristics Emitted Light : Infrared
Body Features
- Body Style : Metallic Threaded
- Device Form Factor : Tubular
Configuration Features
- Detection Method : Standard
- Electrical Connection : Cable 2 m
- Output Configuration : AC/DC - UZ3D
- Sensitivity Adjustment : With
- Sensor Detection System : Photosensor
Dimensions
- Sensing Distance Range : 50 - 300 MM [1.968 - 11.811 INCH ]
Mechanical Attachment
Operation/Application
- Photoelectric Operating Mode : Dark-On
Signal Characteristics
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
5000007882-SE |
|
Product Name
|
Photoelectric Proximity Sensors |
Unlock Full Specs
to access all available technical data
Similar Products
Operation Distance
0.3140 inch (7.98 mm)
Switching Frequency
0.0200 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details
Operation Distance
39.37 inch (1000 mm)
Switch Type
Normally Open; Normally Closed
View Details
Operation Distance
3.94 inch (100 mm)
Switch Type
Normally Open
View Details
Operation Distance
0.0780 inch (1.98 mm)
Switching Frequency
0.1000 kHz
Operating Temperature
-13 to 158 F (-25 to 70 C)
View Details