TE Connectivity Photoelectric Proximity Sensors 5000003839-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - NPN Sensing Control : Non-Adjustable Sensitivity Adjustment : Without Sensor Detection System : Photosensor Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 100 MM  [3.937 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - NPN Sensing Control : Non-Adjustable Sensitivity Adjustment : Without Sensor Detection System : Photosensor Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 100 MM  [3.937 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Signal Characteristics Emitted Light : Infrared
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000003839-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000003839-SE
Photoelectric Proximity Sensors 5000003839-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Standard Electrical Connection : Cable 2 m Output Configuration : DC - NPN Sensing Control : Non-Adjustable Sensitivity Adjustment : Without Sensor Detection System : Photosensor Contact Features Switching Contact Type : NO Dimensions Nominal Sensing Distance : 100 MM  [3.937 INCH ] Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Signal Characteristics Emitted Light : Infrared

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Standard
  • Electrical Connection : Cable 2 m
  • Output Configuration : DC - NPN
  • Sensing Control : Non-Adjustable
  • Sensitivity Adjustment : Without
  • Sensor Detection System : Photosensor

Contact Features


  • Switching Contact Type : NO

Dimensions


  • Nominal Sensing Distance : 100 MM  [3.937 INCH ]
  • Standard Object Size : 200 x 200 MM  [7.87 x 7.87 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18

Signal Characteristics


  • Emitted Light : Infrared
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000003839-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000001654-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3001399-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0190 inch (0.4826 mm)
View Details
Photoelectric Proximity Sensors - 5000002375-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details
Capacitive Proximity Sensors - 5000001072-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details