TE Connectivity Photoelectric Proximity Sensors 5000007847-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Connector 4 Pin Output Configuration : DC - PNP Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Dimensions Nominal Sensing Distance : 2000 MM  [78.74 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Connector 4 Pin Output Configuration : DC - PNP Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Dimensions Nominal Sensing Distance : 2000 MM  [78.74 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Red
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Proximity Sensors - 5000007847-SE - TE Connectivity
Berwyn, PA, United States
Photoelectric Proximity Sensors
5000007847-SE
Photoelectric Proximity Sensors 5000007847-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Configuration Features Detection Method : Polarized Filter Electrical Connection : Connector 4 Pin Output Configuration : DC - PNP Sensitivity Adjustment : With Sensor Detection System : Reflective with Polarized Filter Dimensions Nominal Sensing Distance : 2000 MM  [78.74 INCH ] Electrical Characteristics Supply Voltage (VDC) : 10 - 30 Supply Voltage Range (VDC) : 10 - 30 Mechanical Attachment Thread Size : M18 Operation/Applicatio n Photoelectric Operating Mode : Light-On + Dark-On Signal Characteristics Emitted Light : Red

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular

Configuration Features


  • Detection Method : Polarized Filter
  • Electrical Connection : Connector 4 Pin
  • Output Configuration : DC - PNP
  • Sensitivity Adjustment : With
  • Sensor Detection System : Reflective with Polarized Filter

Dimensions


  • Nominal Sensing Distance : 2000 MM  [78.74 INCH ]

Electrical Characteristics


  • Supply Voltage (VDC) : 10 - 30
  • Supply Voltage Range (VDC) : 10 - 30

Mechanical Attachment


  • Thread Size : M18

Operation/Application


  • Photoelectric Operating Mode : Light-On + Dark-On

Signal Characteristics


  • Emitted Light : Red
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 5000007847-SE
Product Name Photoelectric Proximity Sensors
Operation Distance 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000214-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000001604-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000003150-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photoelectric Proximity Sensors - 5000003839-SE - TE Connectivity
Specs
Operation Distance 3.94 inch (100 mm)
Switch Type Normally Open
View Details